EN
  • EN
  • DE

AT45DB161B-CNC

Part No AT45DB161B-CNC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI 20MHZ 8CASON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 8-VDFN
Supplier Device Package 8-CASON (6x8)
Base Product Number AT45DB161
Standard Package 378 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565805-AT45DB161B-CNC
Ultra Librarian 3D Model Ultra Librarian AT45DB161B-CNC CAD Model

Description

Microchip Technology AT45DB161B-CNC

The AT45DB161B-CNC is a high-performance 16-megabit DataFlash memory chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact, serial interface flash memory is ideal for a wide range of digital applications that require data storage and retrieval operations, such as digital voice storage, image capture, and data logging.

Key Features

  • Capacity: The device offers a substantial 16 Mbit (2 Megabyte) storage capacity, enabling ample space for firmware storage, boot code, or user data.
  • Serial Interface: It features a serial peripheral interface (SPI) that supports rapid data transfer rates, making it suitable for high-speed applications.
  • Flexible Page Architecture: The memory is organized into pages that can be individually erased and reprogrammed, providing great flexibility and ease of use.
  • Low Power Consumption: Designed with energy efficiency in mind, the AT45DB161B-CNC operates with low power consumption, which is critical for battery-powered devices.
  • Security: The device includes security features that allow certain areas of the memory to be designated as read-only, protecting critical system firmware or sensitive data.

Applications

The AT45DB161B-CNC is suitable for a variety of applications across different sectors. In the consumer electronics space, it can be found in digital cameras, MP3 players, and handheld gaming devices. For industrial purposes, it is used in metering, security systems, and data collection devices. Its reliability and efficiency also make it a good choice for automotive applications, such as in entertainment systems and GPS devices.

Reliability and Durability

Microchip Technology ensures that the AT45DB161B-CNC meets the highest standards of quality and reliability. The chip is designed to withstand harsh environments and is tested rigorously to guarantee performance under extreme conditions. With its robust design, the AT45DB161B-CNC is capable of enduring high levels of shock and vibration, making it a reliable choice for demanding applications.

Overall, the AT45DB161B-CNC from Microchip Technology stands out as a versatile, high-capacity memory solution that offers a blend of performance, flexibility, and reliability for a multitude of data storage needs.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess