EN
  • EN
  • DE

AT43USB380E-AU

Part No AT43USB380E-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB HOST PROC UPGRD 64LQFP / Dual Channel A/D and Dual Channel D/A FMC Daughter Card
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR
Packaging Tray
Part Status Obsolete(EOL)
Applications USB Host/Function Processor
Controller Series AT43USB
Interface USB
Number of I/O 32
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 769008-AT43USB380E-AU
Popularity Medium
Supply and Demand Status Limited
Family Name AT43USB
Introduction Date May 02, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT43USB380E-AU CAD Model

Description

Microchip Technology AT43USB380E-AU Product Overview

The AT43USB380E-AU is a cutting-edge USB controller device from Microchip Technology, designed to provide a seamless and efficient interface for USB connectivity. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has integrated the latest features into this device to cater to the evolving needs of modern USB applications.

The AT43USB380E-AU is built on a robust architecture that supports the USB 2.0 specification, ensuring high-speed data transfer rates of up to 480 Mbps. This makes it an ideal choice for applications that require fast and reliable communication with peripherals such as external storage devices, printers, scanners, and various other USB-enabled devices.

This device is equipped with an array of features that enhance its performance and versatility. It includes an on-chip transceiver and Serial Interface Engine (SIE), which simplifies the design process and reduces the component count in USB applications. The AT43USB380E-AU also boasts a flexible endpoint configuration and supports up to 32 endpoints, providing developers with the freedom to customize their USB solutions as per their specific requirements.

The AT43USB380E-AU is designed with power efficiency in mind, incorporating several power-saving modes to reduce power consumption during idle periods. This makes it an excellent choice for battery-powered devices where power management is crucial.

Integration is made easy with the AT43USB380E-AU, thanks to its industry-standard package and compatibility with a wide range of microcontrollers and processors. Its operational temperature range ensures reliability across diverse environmental conditions, making it suitable for industrial, automotive, and consumer applications.

The AT43USB380E-AU is available in a 48-pin TQFP (Thin Quad Flat Package) and is characterized by its compact form factor, which is beneficial for space-constrained designs. With Microchip Technology's commitment to quality and long-term availability, the AT43USB380E-AU is a reliable and future-proof choice for your USB connectivity needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Lowest to $3.2490
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $5.6306
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess