EN
  • EN
  • DE

AT43USB370E-AC

Part No AT43USB370E-AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB HOST/FUNCT PROCSR 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Series AVR®
Package Tray
Product Status Obsolete
Programmable Not Verified
Applications USB Host/Function Processor
Controller Series AT43USB
Interface USB
Number of I/O 32
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AT43USB370
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 565757-AT43USB370E-AC
Ultra Librarian 3D Model Ultra Librarian AT43USB370E-AC CAD Model

Description

Microchip Technology AT43USB370E-AC Product Overview

The AT43USB370E-AC is a cutting-edge USB Type-C™ and Power Delivery (PD) controller from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to facilitate the adoption of the latest USB Type-C connectors and the Power Delivery 3.0 specifications in a wide range of electronic devices, including smartphones, tablets, laptops, and other consumer electronics.

Key Features

  • USB Type-C and Power Delivery Support: The AT43USB370E-AC is fully compliant with the USB Type-C 1.3 and USB Power Delivery 3.0 standards, ensuring seamless integration and compatibility with the latest USB-C devices.
  • Integrated MCU: It comes with an integrated 32-bit ARM Cortex-M0+ microcontroller, which provides the computational power needed to handle the complex USB PD communication protocol.
  • Programmability: The device is highly programmable, allowing developers to customize their USB PD profiles and behaviors to match specific product requirements.
  • High-Voltage Operation: It is capable of handling high-voltage power delivery, enabling fast charging and efficient power management across connected devices.
  • Enhanced Security: The AT43USB370E-AC includes built-in safety features that protect against overcurrent, overvoltage, and overheating, ensuring reliable operation and extending product lifespan.
  • Compact Design: Its small form factor makes it ideal for integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the AT43USB370E-AC makes it suitable for a broad spectrum of applications, such as:

  • Portable and wearable devices
  • Smartphone and tablet accessories
  • Power banks and battery chargers
  • Consumer electronics and peripherals
  • Industrial and automotive systems

With its advanced features and compliance with the latest USB standards, the AT43USB370E-AC from Microchip Technology is an excellent choice for developers looking to incorporate USB Type-C and Power Delivery capabilities into their next-generation devices. Its programmability, high-voltage operation, and integrated safety mechanisms make it a robust and versatile solution for modern electronic product design.

You May Also Be Interested in

Ricoh
Need more? Email Us
NEC
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Lowest to $13.5909
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $5.6306
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess