EN
  • EN
  • DE

AT40K10AL-1AQC

Part No AT40K10AL-1AQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 78 I/O 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 78 4608 576 100-TQFP
Manufacturer Microchip Technology
Series AT40KAL
Package Tray
Part Status Obsolete
Number of I/O 78
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name AT40K10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862148-AT40K10AL-1AQC
Ultra Librarian 3D Model Ultra Librarian AT40K10AL-1AQC CAD Model

Description

Microchip Technology's AT40K10AL-1AQC FPGA

The AT40K10AL-1AQC is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This integrated circuit provides a flexible and customizable solution for designers looking to implement complex logic functions without the long lead times associated with custom ASIC development.

Key Features:

  • Capacity: The device boasts a logic capacity of 10,000 gates, making it suitable for moderate complexity designs.
  • Speed: With a high-speed performance, the AT40K10AL-1AQC ensures rapid processing and data handling, which is critical for time-sensitive applications.
  • Programming Technology: Utilizing Antifuse technology, this FPGA offers a permanent programming solution, which is ideal for high-reliability and tamper-proof designs.
  • I/O Pins: The device comes with a generous number of Input/Output pins, providing excellent interface capabilities with other components in a system.
  • Package: Encased in a 144-LQFP (Low-profile Quad Flat Package), the AT40K10AL-1AQC is designed for compact and space-constrained applications.
  • Power Efficiency: It operates with a low power consumption, making it suitable for power-sensitive designs.

Applications:

The versatility of the AT40K10AL-1AQC FPGA allows it to be used across various industries and applications, including but not limited to:

  • Telecommunication infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Microchip Technology's AT40K10AL-1AQC is a reliable and cost-effective FPGA solution that provides designers with the flexibility to innovate and the speed to market that today's competitive landscape demands. With its robust feature set and application versatility, this FPGA is an excellent choice for system designers looking to leverage the benefits of programmable logic in their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess