The AT34C02D-MAHM-E is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This product is designed for high-performance data storage and retrieval in a wide array of electronic applications. Its robust design and reliability make it an ideal choice for critical data storage requirements.
Key Features
- Memory Size: The device offers 2 Kbits of memory, providing ample space for calibration data, device configuration, and ID storage.
- Interface Type: It utilizes the popular I²C (Two-Wire) interface, ensuring easy integration with most microcontrollers and processors.
- Operating Voltage: The AT34C02D-MAHM-E operates within a voltage range of 1.7V to 5.5V, making it versatile for various power environments.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data updates and minimal wait times.
- Endurance: The EEPROM is rated for 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
- Data Retention: Data retention is guaranteed for 100 years, providing peace of mind for applications where long-term data integrity is paramount.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environmental conditions.
- Packaging: The device comes in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.
Applications
The AT34C02D-MAHM-E is well-suited for a variety of applications, including but not limited to:
- Wireless devices and communication systems
- Industrial and automotive electronics
- Medical devices
- Smart cards and identification systems
- Consumer electronics
With its robust feature set and Microchip's reputation for quality, the AT34C02D-MAHM-E EEPROM is an excellent choice for designers looking to incorporate reliable data storage into their next project.