EN
  • EN
  • DE

AT32UC3C2512C-A2ZR

Part No AT32UC3C2512C-A2ZR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT32UC3C2512C-A2ZRDKRINACTIVE, AT32UC3C2512C-A2ZRTR, AT32UC3C2512CA2ZR, 1611-AT32UC3C2512C-A2ZRTR-ND, AT32UC3C2512C-A2ZR-ND, 1611-AT32UC3C2512C-A2ZRCT-ND, 1611-AT32UC3C2512C-A2ZRDKR-ND, 1611-AT32UC3C2512C-A2ZRCT, 1611-AT32UC3C2512C-A2ZRTRINACTIVE, 1611-AT32UC3C2512C-A2ZRDKR, AT32UC3C2512C-A2ZRDKR, 1611-AT32UC3C2512C-A2ZRTR, AT32UC3C2512C-A2ZRCT, 1611-AT32UC3C2512C-A2ZRCTINACTIVE
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862143-AT32UC3C2512C-A2ZR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2512C-A2ZR CAD Model

Description

Microchip Technology AT32UC3C2512C-A2ZR

The AT32UC3C2512C-A2ZR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is a member of the AVR UC3 C-series and is particularly well-suited for applications requiring substantial processing power, such as industrial control systems, medical devices, and advanced communication interfaces.

At the heart of the AT32UC3C2512C-A2ZR is a 32-bit AVR32 UC core that runs at a maximum frequency of 66 MHz, providing a perfect balance between energy efficiency and computational throughput. With its 512KB of embedded Flash memory for program storage, and 64KB of SRAM for data, this microcontroller offers ample space for complex applications and the flexibility needed for efficient data management.

One of the standout features of the AT32UC3C2512C-A2ZR is its rich set of peripherals. It includes a full-speed (12 Mbps) USB 2.0 device and embedded host, along with a USB On-The-Go (OTG) interface for versatile connectivity options. The device also boasts multiple serial communication modules, including USART, SPI, and two-wire interfaces, which facilitate easy integration with other components in a system.

For applications requiring precise timing and control, the AT32UC3C2512C-A2ZR comes equipped with PWM channels and timer/counters, alongside an array of analog features such as a 12-bit ADC and a DAC. These features make it particularly useful for applications involving motor control, sensor interfacing, and analog signal processing.

Security is also a priority with the AT32UC3C2512C-A2ZR, as it provides advanced security features including a random number generator and a unique ID for hardware authentication. These security measures are crucial for applications where data integrity and device authenticity are of paramount importance.

Designed with power efficiency in mind, the AT32UC3C2512C-A2ZR operates across a voltage range of 1.65V to 1.95V and includes power-saving modes to extend the life of battery-powered devices. Its QFN package allows for a compact footprint on PCBs, making it an excellent choice for space-constrained applications.

In conclusion, the Microchip Technology AT32UC3C2512C-A2ZR microcontroller is a robust and versatile solution for a wide range of embedded systems, offering high performance, extensive connectivity, and advanced security features, all while maintaining energy efficiency.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess