EN
  • EN
  • DE

AT32UC3C1512C-AZT

Part No AT32UC3C1512C-AZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911930-AT32UC3C1512C-AZT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1512C-AZT CAD Model

Description

Microchip Technology's AT32UC3C1512C-AZT Microcontroller

The AT32UC3C1512C-AZT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to offer an ideal solution for applications requiring a balance of power, flexibility, and efficiency. This microcontroller is part of Microchip's AVR UC3 C series, which is renowned for its enhanced features and connectivity options, making it suitable for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit AVR CPU, the AT32UC3C1512C-AZT operates at a maximum frequency of 66MHz, providing robust processing capabilities for complex tasks.
  • Large Memory Capacity: With 512KB of embedded Flash memory for program storage and 64KB of SRAM, this microcontroller can handle substantial code and data processing requirements.
  • Advanced Peripherals: The device includes a rich set of peripherals, such as a high-speed USB interface, USART, SPI, and I2C interfaces, as well as 16-bit timers, PWM channels, and a 12-bit ADC, enabling versatile I/O and control options.
  • Power Efficiency: Optimized for low-power consumption, the AT32UC3C1512C-AZT supports various power-saving modes, making it suitable for battery-operated devices and power-conscious applications.
  • Robust Security: Security features include a hardware random number generator and cryptographic support, ensuring secure data transactions and protection against unauthorized access.

Applications:

The AT32UC3C1512C-AZT is designed to cater to a diverse set of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive control units
  • Medical devices
  • Complex IoT devices
  • Portable instrumentation and measurement devices

Package and Quality:

The microcontroller is available in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance in extreme environments. As with all Microchip products, the AT32UC3C1512C-AZT is manufactured to high-quality standards, ensuring reliability and longevity for your critical applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess