EN
  • EN
  • DE

AT32UC3BO128U

Part No AT32UC3BO128U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046512-AT32UC3BO128U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3BO128U CAD Model

Description

The AT32UC3B0128U is a high-performance, 32-bit AVR® microcontroller from Microchip Technology, designed to meet the needs of demanding applications that require efficient data processing and versatile peripheral integration. This microcontroller is part of the AVR32 UC3B series, which is renowned for its high throughput and low-power consumption.

Key Features

  • CPU: The AT32UC3B0128U is built around a 32-bit AVR32 UC3 RISC processor core, capable of running at up to 60 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128KB of embedded Flash memory for program storage and 32KB of internal SRAM, allowing for robust application development without the need for external memory components.
  • USB Connectivity: With full-speed USB 2.0 support (12 Mbps), this microcontroller is ideal for applications that require reliable and fast data transfers, such as multimedia devices and communication peripherals.
  • Peripheral Set: A rich set of peripherals is integrated, including a 10-bit ADC, PWM channels, SPI, I2C, USARTs, and more, providing a high level of functionality and enabling a wide range of application scenarios.
  • Power Efficiency: The AT32UC3B0128U features power-saving techniques such as dynamic clock gating and multiple power-down modes, making it suitable for battery-operated and power-sensitive applications.
  • Package: Available in a QFN64 package, the microcontroller fits into compact PCB layouts, offering more functionality in a smaller footprint.

Applications

This microcontroller is versatile enough to be used in a variety of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and portable multimedia players. Its robust architecture and extensive peripheral integration make it a solid choice for engineers looking to develop advanced embedded systems.

Development Support

Microchip offers comprehensive development tools for the AT32UC3B0128U, including software frameworks, development boards, and in-system programming solutions, to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess