EN
  • EN
  • DE

AT32UC3A1512-AUR

Part No AT32UC3A1512-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A1
Package Tape & Reel
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity Ethernet, I²C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number AT32UC3
Other Names AT32UC3A1512AUR,AT32UC3A1512-AURDKR,AT32UC3A1512-AURCT,AT32UC3A1512-AURTR,AT32UC3A1512-AUR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264469-AT32UC3A1512-AUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A1512-AUR CAD Model

Description

Microchip Technology's AT32UC3A1512-AUR Microcontroller

The AT32UC3A1512-AUR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, tailored for a wide range of applications that require a rich set of peripherals alongside substantial processing power. This microcontroller is particularly well-suited for applications in automation, multimedia, industrial control, and many other embedded systems.

At the heart of the AT32UC3A1512-AUR lies a powerful 32-bit AVR32UC RISC core that operates at a maximum frequency of 66 MHz. The core is designed to deliver exceptional computational throughput while maintaining energy efficiency, making it an ideal choice for power-sensitive applications. The device also features a 32 KB on-chip SRAM and a substantial 512 KB flash memory, providing ample space for application code and data storage.

One of the standout features of the AT32UC3A1512-AUR is its comprehensive set of integrated peripherals. It includes a full-speed USB 2.0 device and host, which allows for easy connectivity with computers and other USB-enabled devices. It also boasts a variety of communication interfaces such as SPI, I2C, USART, and CAN, providing versatile options for serial data exchange.

Furthermore, the microcontroller is equipped with a 16-channel, 10-bit ADC (Analog-to-Digital Converter), which is essential for interfacing with analog sensors and converting their signals into digital data for processing. It also includes a 4-channel DMA controller (Direct Memory Access), which facilitates efficient data transfers that offload the CPU and enhance overall system performance.

The AT32UC3A1512-AUR is designed with robustness in mind, featuring power and clock management capabilities to ensure reliable operation under varying conditions. It also supports multiple power-saving modes, allowing developers to optimize the power consumption for their specific application needs.

This microcontroller comes in a 64-lead TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering enough pins for interfacing with external hardware. Whether you're developing a sophisticated control system or an interactive multimedia device, the AT32UC3A1512-AUR provides a solid foundation for your project with its blend of performance, flexibility, and reliability.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8227 $55.6454
5+ $22.8289 $114.1445
7+ $22.1155 $154.8085
10+ $21.4021 $214.0210
13+ $20.6887 $268.9531
17+ $18.5485 $315.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess