EN
  • EN
  • DE

AT30TSE758A-SS8M-T

Part No AT30TSE758A-SS8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001044-AT30TSE758A-SS8M-T
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Sensors, Transducers Temperature Sensors Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Ultra Librarian 3D Model Ultra Librarian AT30TSE758A-SS8M-T CAD Model

Description

The Microchip Technology AT30TSE758A-SS8M-T is a high-precision, digital temperature sensor and serial EEPROM memory module, designed to provide accurate temperature monitoring and data storage solutions in a wide array of applications. This device is particularly suitable for those systems requiring reliable temperature readings and data retention through power cycles.

Key Features

  • Temperature Sensor: The AT30TSE758A-SS8M-T offers a temperature sensing range of -40°C to +125°C with an impressive accuracy of ±0.5°C, ensuring precise measurements for critical applications.
  • EEPROM Memory: Equipped with an 8Kb serial EEPROM, this component provides ample space for storing configuration data, calibration coefficients, or user data that needs to persist through power cycles.
  • Communication Interface: The device utilizes an I²C-compatible (2-wire) serial interface, allowing for easy integration into most microcontroller-based systems and enabling simple communication with other I²C devices.
  • Supply Voltage: It operates at a supply voltage range of 1.7V to 5.5V, making it versatile for use in various system voltage levels.
  • Packaging: The sensor comes in a space-saving 8-lead SOIC package, which is ideal for applications with limited PCB space.
  • Extended Temperature Range: With its wide operating temperature range, the AT30TSE758A-SS8M-T is suitable for industrial and commercial temperature monitoring systems.

Applications

The AT30TSE758A-SS8M-T is a versatile component that can be used in a variety of applications, including:

  • Computer Server Systems
  • Industrial Control Systems
  • Environmental Monitoring
  • Telecommunications Equipment
  • Consumer Electronics
  • Medical and Thermal Management Systems

With its precise temperature sensing capabilities and reliable data storage, the Microchip Technology AT30TSE758A-SS8M-T is an excellent choice for designers looking for a robust and versatile solution to manage temperature-related data effectively.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7073 $60.1205
200+ $0.5804 $116.0800
310+ $0.5623 $174.3130
425+ $0.5442 $231.2850
550+ $0.5260 $289.3000
735+ $0.4716 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,186 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess