EN
  • EN
  • DE
  • IT

AT30TS75A-XM8M-T

Part No AT30TS75A-XM8M-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8MSOP  /  Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 85°C (-40°C ~ 120°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP/MSOP
Base Product Number AT30TS75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT30TS75A-XM8M-TTR-ND,1611-AT30TS75A-XM8M-TDKR,AT30TS75A-XM8M-TDKR,1611-AT30TS75A-XM8M-TCT-ND,1611-AT30TS75A-XM8M-TTRINACTIVE,1611-AT30TS75A-XM8M-TDKR-ND,1611-AT30TS75A-XM8M-TCTINACTIVE,AT30TS75A-XM8M-TTR,1611-AT30TS75A-XM8M-TTR,AT30TS75A-XM8M-TCT,1611-AT30TS75A-XM8M-TCT,1611-AT30TS75A-XM8M-TDKRINACTIVE
Standard Package 5,000
Win Source Part Number 1015671-AT30TS75A-XM8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS75A-XM8M-T CAD Model

Description

Microchip Technology AT30TS75A-XM8M-T Temperature Sensor

The AT30TS75A-XM8M-T is a high-precision digital temperature sensor from Microchip Technology, designed for versatile applications that require accurate temperature monitoring. This sensor is part of the AT30TS75A series, which is known for its reliability and ease of integration into various electronic systems.

The device offers a wide temperature measurement range from -55°C to +125°C, making it suitable for environments that experience extreme temperatures. Its high accuracy of ±0.5°C (from -25°C to +100°C) ensures precise temperature readings, which is critical for applications where temperature control is vital for performance and safety.

The AT30TS75A-XM8M-T communicates via an I²C-compatible two-wire serial interface, which allows for easy integration into existing microcontroller-based systems without the need for complex wiring or additional components. This interface also supports SMBus time-out, ensuring robust communication in multi-device networks.

Packaged in a compact 8-pad UDFN, the sensor is space-efficient and ideal for applications with limited PCB real estate. Its small form factor does not compromise its performance, providing the same high-quality temperature sensing capabilities as larger components.

This device also includes a variety of features such as a shutdown mode for reduced power consumption, making it an excellent choice for battery-powered or energy-sensitive applications. Additionally, it has a one-shot temperature measurement mode, which allows the device to minimize its activity and power usage between readings.

The AT30TS75A-XM8M-T is versatile in its application, suitable for use in consumer electronics, personal computers, servers, telecommunications equipment, and industrial control systems. Its robust design and accuracy make it an essential component for thermal management solutions in these fields.

In summary, the Microchip Technology AT30TS75A-XM8M-T digital temperature sensor is a high-accuracy, low-power, and compact solution for a multitude of temperature sensing applications, ensuring reliable performance across a broad range of industries.

You May Also Be Interested in

ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess