EN
  • EN
  • DE

AT30TS750A-SS8M-T

Part No AT30TS750A-SS8M-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features EEPROM, One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT30TS750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT30TS750A-SS8M-TDKR-ND,1611-AT30TS750A-SS8M-TTR,AT30TS750A-SS8M-TCT,1611-AT30TS750A-SS8M-TDKR,1611-AT30TS750A-SS8M-TDKRINACTIVE,AT30TS750A-SS8M-TTR,1611-AT30TS750A-SS8M-TCT,1611-AT30TS750A-SS8M-TTR-ND,1611-AT30TS750A-SS8M-TTRINACTIVE,AT30TS750A-SS8M-TDKR
Standard Package 4,000
Win Source Part Number 982770-AT30TS750A-SS8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS750A-SS8M-T CAD Model

Description

The AT30TS750A-SS8M-T is a sophisticated temperature sensor from Microchip Technology, designed to offer precise temperature measurements with a digital interface. This device is a part of Microchip's extensive portfolio of thermal management solutions, catering to a wide range of applications in various industries such as automotive, consumer electronics, industrial systems, and more.

Key Features

  • High Accuracy: The AT30TS750A-SS8M-T provides high-precision temperature readings with an accuracy of ±0.5°C from -40°C to +125°C, making it suitable for critical applications where precise temperature monitoring is essential.
  • Wide Temperature Range: This sensor operates over a broad temperature range, offering reliable performance for both low and high-temperature environments.
  • Digital Interface: It features a two-wire I²C/SMBus serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital systems.
  • Programmable Resolution: The resolution of the temperature measurements is programmable, allowing users to optimize the trade-off between resolution and conversion time to suit their specific application needs.
  • Low Power Consumption: Designed for energy efficiency, the AT30TS750A-SS8M-T consumes minimal power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Small Form Factor: Housed in a compact 8-lead SOIC package, this temperature sensor is ideal for space-constrained applications.

Applications

The AT30TS750A-SS8M-T is versatile and can be used in a variety of applications including:

  • Environmental control systems
  • Data center cooling
  • Industrial process control
  • Medical equipment
  • Portable consumer devices

With its high accuracy, wide operating range, and digital interface, the AT30TS750A-SS8M-T from Microchip Technology is a reliable and efficient choice for any application requiring precise temperature monitoring and control.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Omron
SENSOR HUMIDITY
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
NXP / Nexperia
Need more? Email Us
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP HIGH ACCURACY
Lowest to $4.0747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess