EN
  • EN
  • DE

AT30TS74-UFM10-T-072

Part No AT30TS74-UFM10-T-072
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 1.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -20°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting Surface Mount
Win Source Part Number 1019351-AT30TS74-UFM10-T-072
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian AT30TS74-UFM10-T-072 CAD Model

Description

Microchip Technology AT30TS74-UFM10-T-072 Temperature Sensor

The Microchip Technology AT30TS74-UFM10-T-072 is a high-precision digital temperature sensor that offers exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and computer systems. This sensor is part of Microchip's AT30TS74 series, known for its reliable performance and easy integration into existing systems.

Key Features:

  • Accuracy: The AT30TS74-UFM10-T-072 provides high-precision temperature readings with an accuracy of ±0.5°C from -40°C to +125°C, ensuring precise temperature monitoring and control.
  • Interface: It features a user-friendly I2C/SMBus serial interface, which allows for easy communication with microcontrollers and other digital systems.
  • Resolution: The sensor's resolution is selectable from 9 to 12 bits, allowing users to balance the trade-off between resolution and conversion time according to their specific needs.
  • Low Power: Designed for energy-efficient operation, the AT30TS74-UFM10-T-072 is ideal for battery-powered devices, with a low operating current and a shutdown mode to conserve power when not in active use.
  • Supply Voltage: It operates over a wide supply voltage range of 1.7V to 5.5V, providing flexibility in various power environments.
  • Package: The sensor comes in a compact UDFN package, which is not only space-saving but also suitable for automated assembly processes, facilitating mass production.
  • Operating Range: This device is operational over a wide temperature range, making it versatile for use in environments with varying temperature conditions.

Applications:

The AT30TS74-UFM10-T-072 is versatile and can be used in various applications, including:

  • Environmental monitoring and HVAC systems
  • Data center temperature management
  • Portable and wearable devices
  • Medical and healthcare equipment
  • Industrial controls and robotics
  • Thermal protection for electronic components

With its combination of accuracy, low power consumption, and ease of use, the Microchip Technology AT30TS74-UFM10-T-072 temperature sensor is an excellent choice for designers looking to enhance the performance and reliability of their temperature-sensitive applications.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6829 $51.2175
180+ $0.5604 $100.8720
280+ $0.5429 $152.0120
385+ $0.5254 $202.2790
495+ $0.5078 $251.3610
660+ $0.4553 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,106 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess