EN
  • EN
  • DE

AT29LV512-25TI

Part No AT29LV512-25TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 250NS 32TSOP / NOR Flash Parallel 3V/3.3V 512K-bit 64K x 8 250ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 250ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 768980-AT29LV512-25TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV512
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV512-25TI CAD Model

Description

The AT29LV512-25TI is a high-performance, 512-kilobit flash memory component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel legacy products that have been integrated into Microchip's comprehensive portfolio after their merger.

Designed with an emphasis on reliability and efficiency, the AT29LV512-25TI operates on a single 3-volt power supply (2.7V to 3.6V) which makes it ideal for battery-powered applications and other systems where power conservation is critical. It offers a fast read access time of 25 nanoseconds, enabling high-speed data retrieval, which is essential for performance-critical applications.

The AT29LV512-25TI is organized as 64K x 8 bits, providing a total storage capacity of 512 kilobits. It features a page-write capability, which allows up to 128 bytes to be programmed at a time, offering flexibility and efficiency in write operations. The typical write cycle time is 10 milliseconds, with the device supporting a minimum of 10,000 write cycles, ensuring durability and a long lifespan for applications that require frequent data updates.

Additional features of this robust flash memory chip include its industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. The device comes in a 32-lead TSOP (Thin Small Outline Package) which is known for saving board space and being amenable to compact design layouts.

Furthermore, the AT29LV512-25TI supports JEDEC standard algorithms for Flash memory programming, which includes chip erase and byte-by-byte programming. These features, combined with its low power consumption and high-speed operation, make the AT29LV512-25TI an excellent choice for a wide array of applications, including telecommunications, automotive systems, embedded controllers, and any other system that requires dependable non-volatile memory.

As a testament to Microchip Technology's commitment to quality, the AT29LV512-25TI is backed by the company's rigorous testing and validation processes. Customers can expect reliable performance and support for their critical design requirements.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess