EN
  • EN
  • DE

AT29LV040A-15JC

Part No AT29LV040A-15JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 150NS 32PLCC / NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8 150ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768975-AT29LV040A-15JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV040A
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV040A-15JC CAD Model

Description

Microchip Technology AT29LV040A-15JC

The AT29LV040A-15JC from Microchip Technology is a high-performance, 4-megabit Flash memory component that provides cost-effective, non-volatile storage solutions for a wide array of electronic applications. This device is particularly suitable for applications that require fast read and write operations, as well as high reliability and endurance over extensive product lifetimes.

Key Features:

  • Memory Size: The device boasts a memory capacity of 4 Mbit (512K x 8), allowing ample space for firmware storage, boot code, or data logging functions.
  • Speed: With an access time of 150 nanoseconds, the AT29LV040A-15JC ensures swift data retrieval, making it ideal for performance-critical applications.
  • Interface: The memory component is designed with a parallel interface for straightforward integration into a wide range of microprocessor systems.
  • Voltage Range: It operates at a low voltage range of 3.0V to 3.6V, which is beneficial for battery-powered and portable devices due to its power efficiency.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which offers robustness and ease of handling during the manufacturing process.
  • Programmability: The AT29LV040A-15JC is easily programmable via industry-standard programming algorithms, which simplifies the development and production phases.
  • Endurance: The flash memory is designed to withstand a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for the product.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing long-term reliability for applications where data integrity over time is crucial.

This flash memory device is an excellent choice for designers and engineers looking to incorporate reliable storage into their systems, whether for consumer electronics, telecommunications, automotive, or industrial control applications. The AT29LV040A-15JC combines durability, efficiency, and high-speed performance, making it a versatile and dependable component in the ever-evolving landscape of electronic design.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess