EN
  • EN
  • DE

AT29C257-15PC

Part No AT29C257-15PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046500-AT29C257-15PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29C257-15PC CAD Model

Description

Microchip Technology AT29C257-15PC Flash Memory

The AT29C257-15PC is a high-performance 256K (32K x 8) 5-volt-only Flash memory component from Microchip Technology, designed for use in a wide range of computing and embedded systems. This nonvolatile memory device offers a fast access time of 150 nanoseconds, making it an excellent choice for applications that require quick data retrieval. Its 5-volt-only operation simplifies power supply requirements, providing ease of integration into various system architectures.

Constructed with Microchip's advanced nonvolatile memory technology, the AT29C257-15PC is optimized for high-density data storage where low-power consumption, reliability, and fast programming are essential. The device is packaged in a 28-pin DIP (Dual In-line Package), ideal for through-hole PCB mounting, which is favored for its robustness in various environmental conditions.

One of the key features of the AT29C257-15PC is its industry-standard JEDEC-approved pinout, which ensures compatibility with many existing designs and simplifies the process of upgrading memory in legacy systems. Additionally, the device supports sector erase capability, allowing users to erase and reprogram blocks of memory without affecting the integrity of the remaining data. This feature is particularly useful for applications that require frequent code or data updates.

The AT29C257-15PC also boasts a versatile programming model that supports both parallel programming and in-system programming (ISP) for maximum flexibility. This means that the device can be programmed either before installation onto a circuit board or after it has been placed in the end application, reducing programming time and cost.

For system designers and engineers looking for a reliable and efficient memory solution, the AT29C257-15PC from Microchip Technology is an excellent choice. Its combination of speed, power efficiency, and programming versatility makes it suited for a variety of applications, including automotive systems, telecommunications, personal computers, and many other electronic products that require high-speed, low-power nonvolatile memory storage.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess