Microchip Technology AT29C104270JC Overview
The AT29C104270JC is a high-performance, non-volatile flash memory component from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This device offers a substantial 4-megabit storage capacity, making it well-suited for storing firmware, software applications, and data that require frequent updates.
Key Features
- Memory Size: The device boasts a 4-megabit (512K x 8) memory size, providing ample space for code and data storage.
- Interface: It features a parallel interface, ensuring compatibility with a wide range of microcontrollers and processors.
- Speed: The AT29C104270JC offers fast read and write speeds, which are critical for applications where quick access to stored data is essential.
- Voltage Range: This flash memory operates within a voltage range of 2.7V to 3.6V, accommodating low power consumption requirements and making it suitable for battery-powered devices.
- Endurance: It is engineered for high endurance, capable of withstanding a large number of program/erase cycles, which is ideal for applications that need frequent updates to stored data.
- Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
- Packaging: The AT29C104270JC is available in a PLCC (Plastic Leaded Chip Carrier) package, providing robust protection for the chip and ease of integration into various circuit designs.
Applications
The versatility of the AT29C104270JC makes it suitable for a wide array of applications, including but not limited to embedded systems, telecommunications, automotive electronics, and industrial control systems. Its robustness and reliability are particularly appreciated in environments where consistent performance and data integrity are paramount.
Conclusion
With its combination of size, speed, and durability, the Microchip Technology AT29C104270JC flash memory is an excellent choice for designers and engineers looking to incorporate reliable data storage into their systems. Its high endurance and wide temperature range make it a versatile component that can adapt to the diverse needs of modern electronics.