EN
  • EN
  • DE

AT29C040-12TI

Part No AT29C040-12TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025218-AT29C040-12TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29C040-12TI CAD Model

Description

Microchip Technology AT29C040-12TI Flash Memory

The AT29C040-12TI is a high-performance 4-megabit Flash memory component manufactured by Microchip Technology. This device is designed for applications requiring large non-volatile memory storage with a high level of reliability and fast access times. The AT29C040-12TI is particularly well-suited for use in embedded systems, telecommunications, and various industrial applications where program code or data need to be stored and accessed quickly.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Speed: 120 ns access time
  • Operating Voltage: 5V supply
  • Temperature Range: -40°C to +85°C
  • Package: 32-lead TSOP (Type I)
  • Endurance: 10,000 write/erase cycles
  • Data Retention: 20 years at 25°C

Product Advantages:

The AT29C040-12TI offers several advantages for designers and engineers. Its fast access time enables quick read operations, which is essential for high-speed microprocessors and the efficient execution of applications. The 5V operating voltage aligns with many legacy systems, allowing for easy integration without the need for additional power management. With its robust temperature range, this Flash memory can operate reliably in extreme environments, making it an excellent choice for industrial and automotive applications.

Furthermore, the AT29C040-12TI's parallel interface facilitates simple connectivity to a wide range of microcontrollers and processors, and its 32-lead TSOP packaging is conducive to space-saving PCB designs. The endurance and data retention specifications guarantee that data integrity is maintained over an extended period, with the capability to withstand a significant number of write and erase cycles.

Applications:

Microchip's AT29C040-12TI is versatile and can be utilized in various applications, including:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

In summary, the AT29C040-12TI from Microchip Technology is a reliable and efficient Flash memory solution that meets the demands of a broad spectrum of storage applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess