EN
  • EN
  • DE

AT29C020-90TC

Part No AT29C020-90TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT29C020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 156
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862116-AT29C020-90TC
Ultra Librarian 3D Model Ultra Librarian AT29C020-90TC CAD Model

Description

The AT29C020-90TC from Microchip Technology is a high-performance 2-megabit Flash memory component, designed for use in a wide range of electronic devices and embedded systems. This memory chip provides a convenient and flexible storage solution that combines speed, reliability, and ease of integration, making it an ideal choice for applications that require fast and reliable non-volatile memory.

With its 90 nanoseconds (ns) access time, the AT29C020-90TC offers quick read capabilities, which is crucial for applications that demand fast boot or load times. The chip operates within the industrial temperature range, ensuring consistent performance even in harsh environments, which is a testament to its robustness and suitability for industrial applications.

Key Features:

  • Capacity: 2 Megabits (256K x 8)
  • Access Time: 90 ns
  • Operating Voltage: 5V ± 10% for read and write operations
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: 32-lead, 0.600" wide, plastic Thin Small Outline Package (TSOP)
  • Endurance: 10,000 write/erase cycles
  • Data Retention: 20 years at 25°C

The AT29C020-90TC supports a simple yet flexible byte and page write operation, which allows for a write buffer of up to 256 bytes, thus optimizing programming time for both small and large data updates. Its inherent data protection features include a hardware and software data protection scheme to prevent inadvertent writes, providing additional security for your data.

This product is also characterized by its low-power consumption, making it an economical choice for battery-operated devices. Whether you're developing consumer electronics, telecommunications equipment, or automotive systems, the AT29C020-90TC delivers the performance and reliability that your products require.

In summary, the AT29C020-90TC from Microchip Technology is a versatile and durable Flash memory chip that provides a balance of speed, power efficiency, and robustness, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess