EN
  • EN
  • DE

AT29C020-90JI

Part No AT29C020-90JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 90NS 32PLCC / NOR Flash Parallel 5V 2M-bit 256K x 8 90ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768964-AT29C020-90JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C020
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C020-90JI CAD Model

Description

Microchip Technology AT29C020-90JI

The AT29C020-90JI from Microchip Technology is a high-performance, 2-megabit Flash memory module that offers a combination of speed, reliability, and versatility, making it an ideal choice for a wide array of applications in the electronics industry. This device operates with a power supply voltage ranging from 4.5V to 5.5V, which is typical for 5V systems, ensuring compatibility with both legacy and new designs.

With its 90 nanosecond access time, the AT29C020-90JI provides swift read operations, which is crucial for applications requiring fast boot or frequent data access. The Flash memory is organized as 256K bytes of 8 bits each, allowing for ample storage capacity for firmware, configuration parameters, or any data that requires frequent updating.

One of the key features of this product is its JEDEC standard PLCC (Plastic Leaded Chip Carrier) package with 32 leads, designated by the 'JI' suffix in the part number. This package is widely accepted in the industry and provides robust physical protection as well as good thermal performance for the memory chip.

The AT29C020-90JI also supports a simple, yet flexible, programming interface. It can be programmed in standard EPROM programmers, which means that system designers and engineers can easily integrate it into their development and production workflows without the need for specialized equipment. Additionally, the device offers sector erase capability, allowing for selective erasing of data without affecting the entire memory array, which is particularly useful for applications where data is compartmentalized or frequently updated.

For enhanced data integrity, the AT29C020-90JI features data polling and toggle bit methods to indicate the end of a write cycle. This ensures that the system can reliably determine when the memory has been successfully programmed or erased, reducing the risk of data corruption or loss.

In summary, the AT29C020-90JI from Microchip Technology is a robust, high-speed Flash memory component that offers ease of use, efficiency, and reliability for a multitude of electronic applications. Its standard packaging and compatibility with common programming tools make it a versatile and practical choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess