EN
  • EN
  • DE

AT29C020-12JU

Part No AT29C020-12JU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT29C020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911912-AT29C020-12JU
Ultra Librarian 3D Model Ultra Librarian AT29C020-12JU CAD Model

Description

The AT29C020-12JU is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a substantial 2 Megabit (256K x 8) storage capacity, making it ideal for applications that require a significant amount of code or data storage, such as advanced embedded systems, telecommunications, and computing applications.

Key Features

  • Fast Read Access Time: The AT29C020-12JU provides a rapid read access time of 120 ns, which ensures quick data retrieval, enhancing the performance of the overall system.
  • Low-Power Consumption: Designed with power efficiency in mind, this flash memory chip operates with a low power consumption, making it suitable for battery-powered devices.
  • High Reliability: With an endurance of at least 10,000 write cycles and 10 years of data retention, this product is built to last and reliably store your critical data.
  • Flexible Sector Architecture: The memory is organized into sectors, allowing for flexible and efficient data management and memory usage.
  • Hardware Data Protection: The inclusion of hardware features for data protection helps prevent accidental erasure or writing to the memory.

Technical Specifications

  • Memory Type: Flash
  • Memory Size: 2Mb (256K x 8)
  • Interface Type: Parallel
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 32-LCC (J-Lead)
  • Access Time: 120ns

The AT29C020-12JU is packaged in a 32-lead, plastic J-leaded chip carrier (PLCC), which is widely recognized for its reliability and ease of handling in manufacturing environments. Its standard packaging and pinout make it an excellent choice for both new designs and as a drop-in replacement for existing systems.

With its combination of speed, density, and reliability, the AT29C020-12JU from Microchip Technology is an outstanding solution for your advanced memory needs.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess