EN
  • EN
  • DE

AT29C010A12PCAT29C010A12PI

Part No AT29C010A12PCAT29C010A12PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006712-AT29C010A12PCAT29C010A12PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29C010A12PCAT29C010A12PI CAD Model

Description

Microchip Technology's AT29C010A12PC/AT29C010A12PI Flash Memory

The AT29C010A12PC and AT29C010A12PI from Microchip Technology are high-performance, 1-megabit Flash memories organized as 128K by 8 bits. They offer a fast read access time of 120 ns, making them ideal for high-speed microprocessor systems. These devices are designed to offer a more flexible, cost-effective solution for program storage compared to traditional EPROMs.

Both the AT29C010A12PC and AT29C010A12PI variants are tailored for different temperature ranges, with the 'PC' version specified for commercial temperature ranges (0°C to 70°C) and the 'PI' version for industrial temperature ranges (-40°C to 85°C). This makes them suitable for a wide range of applications, from consumer electronics to industrial control systems.

These Flash memories are capable of in-system reprogramming, which allows for easy updates to firmware and applications. They also support a sector erase capability, enabling the erasure and reprogramming of the device without removing it from the circuit, thereby providing great flexibility for code updates and data management.

Key features of the AT29C010A12PC/AT29C010A12PI include:

  • 5-volt-only in-system programmability
  • Low power consumption with typical active read current of 15 mA and standby current of 1 mA
  • JEDEC standard byte-wide pinout
  • Endurance of at least 10,000 write cycles per sector
  • Data retention of at least 10 years
  • Hardware and software data protection features
  • Optional boot block programming lockout

The devices also come with a software-controlled data protection feature. Once enabled, it prevents accidental writes, ensuring the integrity of the data stored within the Flash memory. The optional boot block programming lockout support ensures a protected boot block, which is often used to store critical startup code that should not be altered.

Overall, the AT29C010A12PC/AT29C010A12PI Flash memories from Microchip Technology offer a reliable and flexible solution for applications requiring fast access times and the ability to perform in-system updates with ease. Their robust design and data protection features make them a smart choice for a wide array of programming and data storage needs.

You May Also Be Interested in

Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess