EN
  • EN
  • DE

AT29BV020-12TI

Part No AT29BV020-12TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 120NS 32TSOP / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 120ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 768961-AT29BV020-12TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29BV020
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29BV020-12TI CAD Model

Description

Microchip Technology's AT29BV020-12TI Flash Memory

The AT29BV020-12TI is a high-performance flash memory device from Microchip Technology, designed to offer reliable storage solutions for a wide range of applications. This 2-megabit flash memory chip operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power devices and portable electronics where efficient power management is crucial.

Key Features

  • Capacity: 2-megabit (256K x 8)
  • Speed: 120ns access time
  • Interface: Simple, easy-to-use, write and erase features
  • Operating Voltage: 2.7V to 3.6V for read and write operations
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 10,000 write/erase cycles guaranteed
  • Data Retention: 20 years at 25°C
  • Package: 32-lead TSOP and 32-pad CSP

Product Advantages

The AT29BV020-12TI is designed for high-speed applications, featuring a fast 120ns access time. This allows for quick data retrieval, making it an excellent choice for performance-critical applications. Its low-power consumption makes it ideal for battery-operated devices, ensuring that power is conserved without sacrificing performance.

With its straightforward interface, the AT29BV020-12TI is easy to integrate into various designs, reducing development time and simplifying the product design process. It supports a wide temperature range, ensuring reliable operation even in harsh industrial environments.

The device's robust endurance and data retention capabilities ensure that data remains safe and reliable over time, which is essential for applications where data integrity is paramount.

Applications

The versatility of the AT29BV020-12TI flash memory chip allows it to be used in a multitude of applications, including:

  • Embedded systems
  • Telecommunications
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Smart cards

Overall, the AT29BV020-12TI from Microchip Technology is a reliable and efficient flash memory solution that offers the durability and performance needed for today's advanced electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess