EN
  • EN
  • DE

AT28HC256E-90TU-T

Part No AT28HC256E-90TU-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28TSOP  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 90 ns 28-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28HC256
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT28HC256E-90TU-TTR,AT28HC256E-90TU-TCT,AT28HC256E-90TU-TDKR
Standard Package 2,000
Win Source Part Number 1046488-AT28HC256E-90TU-T
Ultra Librarian 3D Model Ultra Librarian AT28HC256E-90TU-T CAD Model

Description

Microchip Technology AT28HC256E-90TU-T EEPROM

The AT28HC256E-90TU-T is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from the renowned manufacturer, Microchip Technology. This EEPROM offers a substantial 256K (32K x 8) memory capacity, allowing for significant data storage in a variety of applications. Designed for optimal efficiency, the device boasts a fast access time of 90 nanoseconds, ensuring swift data retrieval and processing for high-speed operations.

One of the key features of the AT28HC256E-90TU-T is its parallel interface, which facilitates easy and direct connection to microcontrollers and microprocessors. This interface provides a straightforward and efficient method for data communication, making it a preferred choice for embedded systems, industrial controllers, and other sophisticated electronic assemblies.

The robustness of the AT28HC256E-90TU-T is evident in its wide operating temperature range, which spans from -40°C to +85°C. This feature ensures reliable performance under various environmental conditions, making it suitable for deployment in outdoor or harsh industrial settings. Additionally, the EEPROM is packaged in a 32-lead, thin (1.0mm) plastic TSOP (Type II) package, offering a compact footprint that is beneficial for space-constrained applications.

Microchip Technology's AT28HC256E-90TU-T is designed with longevity and data integrity in mind. The EEPROM supports a high endurance of 100,000 write cycles and a data retention period of 10 years, providing users with confidence in the stability and persistence of their stored information over time.

Furthermore, this EEPROM is fully compatible with JEDEC standards, ensuring interoperability with a wide range of hardware and compliance with industry norms. The AT28HC256E-90TU-T is also known for its low-power consumption, which is critical for battery-powered devices, contributing to longer operational life and reduced energy costs.

In summary, the Microchip Technology AT28HC256E-90TU-T EEPROM is a reliable, durable, and efficient memory solution that is well-suited for applications requiring high-speed data access, robust environmental performance, and long-term data retention.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess