EN
  • EN
  • DE

AT28HC256-70SI

Part No AT28HC256-70SI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 70NS 28SOIC / EEPROM Parallel 256K-bit 32K x 8 5V 28-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768955-AT28HC256-70SI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28HC256
Introduction Date November 25, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28HC256-70SI CAD Model

Description

Microchip Technology AT28HC256-70SI

The AT28HC256-70SI is a high-performance, high-speed Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed for applications that demand efficient, reliable, and durable non-volatile memory storage, this EEPROM provides a versatile solution for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Capacity: The AT28HC256-70SI offers a storage capacity of 256 Kilobits, organized as 32,768 words by 8 bits, which allows for ample storage for firmware, configuration parameters, or small application datasets.
  • Access Time: With an access time of 70 nanoseconds, this device provides rapid data retrieval, enhancing the performance of microcontroller-based systems that require quick access to stored information.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems and ensuring stable operation across various power supply conditions.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, which guarantees reliable performance in extreme environmental conditions.
  • Endurance: The EEPROM is rated for a minimum of 100,000 write cycles, ensuring a long operational lifespan and suitability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a secure and persistent storage solution over an extended period.
  • Package Type: The AT28HC256-70SI is available in a 28-lead SOIC package, which offers a compact footprint while allowing for easy integration into printed circuit boards.

Applications:

The versatility of the AT28HC256-70SI makes it ideal for various applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Telecommunication systems
  • Portable devices
  • Medical devices

In conclusion, the AT28HC256-70SI EEPROM from Microchip Technology is a robust and reliable memory solution that meets the needs of high-speed and high-reliability applications. Its combination of speed, durability, and capacity, along with its industrial temperature range and long data retention, make it an excellent choice for designers and engineers looking for a memory component that will stand up to the demands of their applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess