EN
  • EN
  • DE

AT28C256F-15SU

Part No AT28C256F-15SU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT28C256F-15SUINACTIVE, 1611-AT28C256F-15SU, 1611-AT28C256F-15SU-ND, AT28C256F15SU
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911896-AT28C256F-15SU
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15SU CAD Model

Description

Product Overview: AT28C256F-15SU

The AT28C256F-15SU is a high-performance 256K (32K x 8) Parallel EEPROM designed and manufactured by Microchip Technology. This device offers fast access time of 150ns with no byte or sector erase required. It provides an efficient and reliable storage solution for a wide range of applications that require non-volatile memory.

Key Features

  • Memory Size: 256K (32,768 x 8)
  • Access Time: 150ns
  • Operating Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Package: 28-lead SOIC
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years at 25°C

Performance and Reliability

The AT28C256F-15SU EEPROM offers an impressive level of performance with its fast access time and robust write cycle endurance, ensuring long-term reliability for your storage needs. Its data retention capability of 10 years at 25°C provides the assurance that data will be preserved over a significant period.

Applications

The versatility of the AT28C256F-15SU makes it suitable for a variety of applications, including:

  • Embedded Process Control
  • Telecommunications
  • Computers and Peripherals
  • Automotive Systems
  • Industrial Control Systems

Easy to Use

With its parallel interface, the AT28C256F-15SU is easy to integrate into existing systems. The device's simple write operation does not require an external high-voltage programming supply, making it user-friendly for both design engineers and hobbyists alike.

Environmental Compliance

The AT28C256F-15SU from Microchip Technology is compliant with the RoHS Directive 2011/65/EU, ensuring that it meets the European standards for environmental safety and the restriction of hazardous substances.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess