EN
  • EN
  • DE

AT28C256-90JI

Part No AT28C256-90JI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 90NS 32PLCC / EEPROM Parallel 256K-Bit 32K x 8 5V 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768950-AT28C256-90JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C256
Introduction Date May 15, 1996
Ultra Librarian 3D Model Ultra Librarian AT28C256-90JI CAD Model

Description

Microchip Technology AT28C256-90JI EEPROM

The AT28C256-90JI is a high-performance, 256K (32K x 8) parallel EEPROM designed and manufactured by Microchip Technology. This non-volatile memory chip offers a fast access time of 90ns, making it an excellent choice for applications that require quick data retrieval and storage. The IC is packaged in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) that ensures reliable operation even under harsh conditions.

The AT28C256-90JI is well-suited for a wide range of applications, including but not limited to, microcontroller-based systems, computer BIOS, telecommunications, and industrial control systems where reliable and durable data storage is paramount. Its high-density storage capability allows for efficient storage of configuration settings, calibration data, and application firmware that may need frequent updating.

Key features of the AT28C256-90JI include:

  • Low-power CMOS technology: This EEPROM utilizes CMOS technology to ensure low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Fast read access time: With a 90ns access time, the device supports fast read operations, enabling quick data retrieval without slowing down the overall system performance.
  • Write-protect feature: To prevent accidental data overwrite, the AT28C256-90JI includes a hardware write-protect feature that safeguards the stored data.
  • High-reliability: Endurance of 100,000 write cycles and data retention of 10 years guarantee the reliability and longevity of the EEPROM.
  • Easy interfacing: The parallel interface ensures compatibility with most microcontrollers and processors, providing straightforward integration into existing designs.

Microchip Technology's commitment to quality is evident in the AT28C256-90JI, as it is manufactured to meet the high standards expected from a leader in the semiconductor industry. Whether you're designing a new system or upgrading an existing one, the AT28C256-90JI offers the performance, reliability, and ease of use that engineers and designers need to create robust and efficient electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess