EN
  • EN
  • DE

AT28C256-35PC

Part No AT28C256-35PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987674-AT28C256-35PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C256-35PC CAD Model

Description

The AT28C256-35PC is a high-performance 256K (32K x 8) Parallel EEPROM, crafted by the renowned Microchip Technology. This EEPROM offers fast read access times of up to 35 nanoseconds with no waiting period required, making it an ideal choice for high-speed microprocessor systems. Its versatile design allows it to be used in a wide range of applications, from personal computers to industrial control systems, and more.

The AT28C256-35PC boasts a robust feature set that includes full static operation, which eliminates the need for external clocking. Its inherent data retention capabilities are rated at 100 years, ensuring the longevity and durability of the data stored. Additionally, the EEPROM supports 100,000 write cycles, providing reliable and repeated data storage without degradation.

This EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with many standard digital systems. It is also designed with hardware and software data protection schemes to prevent inadvertent writes, thus safeguarding the integrity of the data. Moreover, the AT28C256-35PC features an automatic write cycle timer and write complete interrupt for efficient programming operations.

The device comes in a power-saving CMOS technology and has a low-power standby mode, which is particularly beneficial for battery-powered devices where energy efficiency is paramount. Its parallel interface ensures easy integration with most microcontrollers and microprocessors.

Supplied in a 28-pin, 0.600" wide, plastic DIP package, the AT28C256-35PC is designed for simple insertion into standard sockets, which facilitates easy device swapping and upgrades. Its commercial temperature range of 0°C to 70°C allows for operation in most environmental conditions without the need for additional cooling solutions.

Overall, the Microchip Technology AT28C256-35PC is a reliable, high-speed EEPROM that offers excellent performance and durability for a multitude of applications where data integrity and device longevity are critical.

You May Also Be Interested in

Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess