EN
  • EN
  • DE

AT28C16E-20PI

Part No AT28C16E-20PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 200NS 24DIP / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 200μs
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 768945-AT28C16E-20PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C16E
Introduction Date May 28, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C16E-20PI CAD Model

Description

Microchip Technology AT28C16E-20PI EEPROM

The AT28C16E-20PI is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device is designed to offer a flexible and reliable non-volatile memory solution for applications that require data storage without the need for a battery to maintain the data integrity. The AT28C16E-20PI is well-suited for a wide range of applications, including but not limited to: industrial control systems, medical devices, automotive electronics, and consumer electronics.

With a storage capacity of 16 kilobits, the AT28C16E-20PI is organized as 2,048 words by 8 bits. It operates on a power supply voltage range from 4.5V to 5.5V, making it compatible with standard 5V digital systems. The access time of 200 ns (nanoseconds) allows for rapid data retrieval, ensuring efficient operation in time-sensitive applications.

One of the key features of the AT28C16E-20PI is its ease of use. The device supports a simple parallel interface for communication with microcontrollers or microprocessors, which means it can be easily integrated into a variety of system designs without complex interfacing or protocol concerns. Additionally, the EEPROM is designed for high endurance with a minimum of 10,000 write cycles and a data retention period of 10 years, ensuring reliability over the product's lifespan.

The AT28C16E-20PI comes in a robust 28-pin plastic dual-in-line package (PDIP), which is well-suited for through-hole mounting techniques. This package type is favored for its ease of handling and soldering, especially in prototyping and small production runs. Furthermore, the device features industry-standard JEDEC programming algorithms, which simplifies the programming process and ensures compatibility with common programming equipment.

Microchip Technology's commitment to quality means that the AT28C16E-20PI is manufactured to meet high standards, ensuring consistent performance and reliability. Whether you're designing a new system or upgrading an existing one, the AT28C16E-20PI EEPROM is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess