EN
  • EN
  • DE

AT28C010-25DM/883

Part No AT28C010-25DM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PARALLEL 32CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) Parallel 250 ns 32-CDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Through Hole
Package 32-CDIP (0.600", 15.24mm)
Case / Package 32-CDIP
Family Name AT28C010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911885-AT28C010-25DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-25DM/883 CAD Model

Description

Microchip Technology AT28C010-25DM/883

The AT28C010-25DM/883 is a high-performance, 1-Megabit parallel EEPROM from Microchip Technology, designed to offer a reliable and durable non-volatile memory solution for advanced industrial, military, and aerospace applications. This product is characterized by its extended temperature range and robust packaging, making it suitable for environments where standard EEPROMs may not survive.

Key Features

  • High-Density Storage: With a storage capacity of 1 Megabit (128K x 8), this EEPROM provides ample space for firmware storage, configuration parameters, or any data that requires long-term retention without power.
  • Fast Access Time: The device offers a rapid access time of 250 nanoseconds, which facilitates quick read operations, enhancing the performance of the systems in which it is used.
  • Extended Temperature Range: The AT28C010-25DM/883 is designed to operate over a military temperature range of -55°C to +125°C, ensuring reliability in extreme conditions.
  • Low Power Consumption: It features low power consumption with typical standby and active currents, making it an energy-efficient choice for battery-powered devices.
  • High Reliability: With an industry-standard hermetic package, this EEPROM offers enhanced reliability and protection against environmental challenges such as humidity and dust.
  • Easy Integration: The parallel interface ensures compatibility with most microcontrollers and is easy to integrate into existing systems.

Applications

The AT28C010-25DM/883 is ideal for use in a wide range of applications where data integrity and endurance are critical. Its robust feature set makes it particularly well-suited for:

  • Embedded systems in harsh environments
  • Military and aerospace electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the AT28C010-25DM/883 EEPROM meets the highest standards for performance and reliability, providing a trusted solution for storing critical data in systems where failure is not an option.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess