EN
  • EN
  • DE

AT27LV520-70XC

Part No AT27LV520-70XC
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC OTP 512KBIT 70NS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1019132-AT27LV520-70XC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT27LV520-70XC CAD Model

Description

The AT27LV520-70XC is a high-performance, low-voltage, 512K (64K x 8) One-Time Programmable (OTP) EPROM from Microchip Technology. This robust memory component is designed for applications that require fast read access times and high-density storage. With its advanced CMOS technology, the AT27LV520-70XC offers a reliable solution for storing firmware, calibration data, and software algorithms in a wide range of electronic systems.

Key Features:

  • Memory Size: 512K-bit (64K x 8)
  • Access Time: 70ns, enabling swift data retrieval for time-sensitive applications.
  • Single 3.3V Power Supply: Designed for low-voltage operations, minimizing power consumption and making it suitable for battery-powered devices.
  • Operating Temperature Range: Industrial grade with a range from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Package Type: Available in a 32-lead TSOP and 32-lead VSOP, providing flexibility in hardware design and space-saving benefits.
  • High Reliability: Endurance of 10,000 write cycles and data retention of 10 years, offering a dependable non-volatile memory solution.

Applications:

The AT27LV520-70XC is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Advantages:

With its combination of speed, power efficiency, and robustness, the AT27LV520-70XC stands out as an excellent choice for designers looking for a reliable memory component. The low-voltage requirement and fast access time make it particularly well-suited for modern, power-sensitive applications. Furthermore, the wide operating temperature range and long data retention make it an ideal choice for systems exposed to extreme environmental conditions or requiring long-term reliability.

Overall, the Microchip Technology AT27LV520-70XC OTP EPROM represents a compelling option for system designers in need of a high-performance, durable, and energy-efficient non-volatile memory solution.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess