EN
  • EN
  • DE

AT27HC642R-45DC

Part No AT27HC642R-45DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009680-AT27HC642R-45DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27HC642R-45DC CAD Model

Description

Microchip Technology AT27HC642R-45DC Overview

The AT27HC642R-45DC is a high-performance, CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device is specifically engineered to meet the demanding requirements of today's sophisticated electronic equipment, providing a reliable and flexible solution for data storage.

With a storage capacity of 64 kilobits, the AT27HC642R-45DC ensures ample space for firmware, boot code, or other critical data that must be preserved across power cycles. The chip operates at a speed of 45ns, which allows for fast data access and contributes to the overall efficiency of the systems it is integrated into.

The EPROM technology used in the AT27HC642R-45DC allows data to be erased by exposing the chip to ultraviolet light, and then reprogrammed electrically. This feature provides designers and engineers with the flexibility to update the stored content as needed during development and testing, making it an invaluable tool for prototyping and iterative design processes.

The device is packaged in a 24-pin CerDIP (Ceramic Dual In-line Package), which is known for its durability and reliability under various environmental conditions. This robust packaging makes the AT27HC642R-45DC suitable for use in a wide range of applications, including industrial control systems, automotive electronics, telecommunications, and medical devices, where stability and longevity are of paramount importance.

Microchip Technology's commitment to quality ensures that the AT27HC642R-45DC meets the highest standards of performance and reliability. The chip is designed to withstand harsh conditions and is characterized by its low power consumption, making it an energy-efficient choice for battery-powered devices.

In summary, the AT27HC642R-45DC from Microchip Technology is a versatile and dependable EPROM chip that delivers high-speed data access, reprogrammability, and a robust design to accommodate a variety of complex and demanding applications.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess