EN
  • EN
  • DE

AT27C256R-15LC

Part No AT27C256R-15LC
Manufacturer Microchip Technology
Catalog Memory
Description 32KX8 Eprom 150NS Comm Lcc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
RoHS Compliant
Win Source Part Number 1215739-AT27C256R-15LC
Categories Memory
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C256R-15LC CAD Model

Description

Microchip Technology AT27C256R-15LC EEPROM

The AT27C256R-15LC is a high-performance 256K (32K x 8) Parallel EEPROM manufactured by Microchip Technology. This integrated circuit is designed for versatile applications that require a reliable non-volatile memory solution with a large data capacity. Its 250 nanoseconds access time makes it an excellent choice for systems that demand high-speed operations.

One of the key features of the AT27C256R-15LC is its low-power CMOS technology, which ensures minimal power consumption during both active and standby modes. This makes it ideal for power-sensitive applications such as portable devices, where battery life is critical. The EEPROM also offers a wide operating voltage range from 4.5V to 5.5V, providing flexibility for various design requirements.

The device is packaged in a 28-lead PLCC (Plastic Leaded Chip Carrier) that provides a compact footprint while ensuring robustness for handling and long-term reliability. It is also available in PDIP and TSOP packages, catering to different mounting preferences and PCB layouts.

For data security, the AT27C256R-15LC features hardware and software data protection schemes. The hardware protection is implemented via a write protect pin that, when activated, prevents accidental data alteration. The software data protection is achieved through a series of algorithmic sequences that safeguard against inadvertent writes.

The AT27C256R-15LC is fully compatible with JEDEC standards, ensuring ease of integration into existing systems without the need for significant design changes. Its industry-standard pinout and timing specifications allow it to be a drop-in replacement for other EEPROMs or Flash memory devices, facilitating easy upgrades or repairs.

Applications for the AT27C256R-15LC are diverse, ranging from industrial control systems, automotive electronics, medical devices, to telecommunications infrastructure. Its robustness, combined with high-speed access and large storage capacity, makes it a reliable choice for storing firmware, configuration parameters, or any critical data that must be preserved across power cycles.

In summary, the Microchip Technology AT27C256R-15LC offers an optimal blend of speed, power efficiency, and reliability, making it a top choice for designers and engineers in need of a high-quality EEPROM solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess