EN
  • EN
  • DE

AT27C2048-70JC

Part No AT27C2048-70JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 2MBIT PARALLEL 44PLCC / EPROM - OTP Memory IC 2Mbit Parallel 70 ns 44-PLCC (16.6x16.6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 128K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page -
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT27C2048
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Standard Package 27 pcs
Win Source Part Number 1381462-AT27C2048-70JC
Ultra Librarian 3D Model Ultra Librarian AT27C2048-70JC CAD Model

Description

The AT27C2048-70JC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip developed by Microchip Technology. This integrated circuit is designed to offer a reliable storage solution for applications that require a non-volatile memory with a large capacity. With its 2-Megabit (256K x 8) storage capacity, this EPROM is well-suited for use in a wide range of industrial, automotive, and consumer electronics where program code or data storage is essential.

Operating at a speed of 70ns (nanoseconds), the AT27C2048-70JC ensures fast access to stored data, making it an excellent choice for systems that cannot tolerate slow memory access times. This speed is particularly beneficial in applications where quick boot-up times are critical, or where real-time data processing is required.

The AT27C2048-70JC comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the manufacturing process. The PLCC package also provides excellent heat dissipation characteristics, which is crucial for maintaining the integrity and longevity of the memory chip.

One of the key features of this EPROM is its ability to be electrically erased and reprogrammed. This makes it a versatile choice for development environments and applications where firmware updates or changes to stored data may be necessary post-deployment. The chip's non-volatile nature ensures that data is retained even when power is removed, making it an ideal choice for critical data storage applications.

Microchip Technology's commitment to quality means that the AT27C2048-70JC is manufactured to high standards, ensuring reliability and performance. The chip is also supported by Microchip's extensive technical documentation and customer support, providing designers and engineers with the resources they need to integrate the EPROM into their projects successfully.

In summary, the Microchip Technology AT27C2048-70JC is a robust and reliable EPROM chip that offers a significant storage capacity, fast access times, and the flexibility of electrical erasing and reprogramming. Its PLCC package and non-volatile storage make it a versatile component for a myriad of applications across various industries.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess