EN
  • EN
  • DE

AT27C010L-55PI

Part No AT27C010L-55PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565346-AT27C010L-55PI
Ultra Librarian 3D Model Ultra Librarian AT27C010L-55PI CAD Model

Description

Microchip Technology AT27C010L-55PI EEPROM

The AT27C010L-55PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a substantial 1 Megabit of memory and is designed for applications requiring fast and reliable non-volatile memory storage.

Key Features:

  • High-Density Storage: With 1 Mbit (128K x 8) of memory, the AT27C010L-55PI provides ample storage for firmware, configuration parameters, or small application data.
  • Fast Access Time: The access time of 55 ns makes this device suitable for high-speed microprocessor systems, ensuring quick data retrieval.
  • Low Power Consumption: This EEPROM operates with a low power consumption, which is critical for power-sensitive applications.
  • Wide Operating Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • CMOS Technology: The use of CMOS technology ensures low power dissipation, yet high-speed and high-noise immunity typical of CMOS circuitry.
  • Package Type: The AT27C010L-55PI comes in a 32-lead Plastic Dual In-line Package (PDIP), providing robustness and ease of handling for assembly on printed circuit boards.

Applications:

The versatility of the AT27C010L-55PI allows it to be used across a diverse range of applications, including:

  • Embedded systems for storing boot code or firmware
  • Telecommunication devices requiring non-volatile memory storage
  • Automotive electronics for configuration and data logging
  • Industrial control systems where reliable and durable memory storage is necessary
  • Medical devices that need to retain critical information between power cycles

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The AT27C010L-55PI EEPROM is backed by Microchip's customer support and service, ensuring that designers can integrate this memory component with confidence into their products, benefiting from the company's expertise in non-volatile memory technologies.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess