EN
  • EN
  • DE
  • IT

AT27C010-15DM

Part No AT27C010-15DM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228124-AT27C010-15DM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C010-15DM CAD Model

Description

The AT27C010-15DM is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This specific model is part of the AT27 series that offers a reliable storage solution for applications requiring non-volatile memory.

Key Features:

  • Capacity: The device boasts a substantial 1 Megabit (1Mbit) of memory capacity, providing ample space for firmware storage, boot code, or other critical data that must be preserved across power cycles.
  • Speed: With an access time of 150 nanoseconds (15DM), the AT27C010-15DM ensures swift data retrieval, contributing to the overall performance efficiency of the system it is integrated with.
  • Operating Voltage: It operates at a voltage range that is conducive to low-power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Package: The device is available in a durable, industry-standard package that ensures robustness and ease of integration into a variety of circuit board designs.
  • Temperature Range: Designed to operate over a wide temperature range, the AT27C010-15DM is suitable for use in environments that experience extreme temperatures, ensuring reliability and function in diverse operating conditions.
  • Programming: It features a straightforward programming interface, which allows for easy and efficient device programming, reducing development time and accelerating time-to-market for products.

Applications:

The versatility of the AT27C010-15DM makes it an excellent choice for a wide array of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices

In summary, the AT27C010-15DM from Microchip Technology is a robust and reliable EEPROM solution that offers a blend of capacity, speed, and power efficiency, suitable for a multitude of advanced electronic applications. Its ease of integration and programming make it a preferred choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess