EN
  • EN
  • DE

AT25P1024C1-10CI-2.7

Part No AT25P1024C1-10CI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description SPI Serial EEPROMs | IC EEPROM 1M SPI 2.1MHZ 8LAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 2.1MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TDFN
Supplier Device Package 8-LAP (8x5)
Family Part Number AT25P1024
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 709517-AT25P1024C1-10CI-2.7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25P1024C1-10CI-2.7 CAD Model

Description

Microchip Technology AT25P1024C1-10CI-2.7 Product Overview

The AT25P1024C1-10CI-2.7 is a high-performance, serial-interface Flash memory device from the reputable semiconductor manufacturer Microchip Technology. Designed to offer a reliable storage solution, this product caters to a wide array of applications ranging from mobile devices to industrial control systems. With its compact form factor and robust feature set, the AT25P1024C1-10CI-2.7 is an ideal choice for designers looking for a non-volatile memory component that offers both flexibility and efficiency.

At the heart of this device is a 1Mbit memory capacity, which is organized as 128 pages of 256 bytes each. It operates on a 2.7V to 3.6V supply voltage, making it suitable for low-power applications. The memory can be accessed through a simple yet fast SPI (Serial Peripheral Interface) bus, which ensures compatibility with most microcontrollers and allows for easy integration into existing designs.

The AT25P1024C1-10CI-2.7 boasts a high-speed write capability with a page write time of only 10ms, enabling efficient data handling and quick updates to stored information. Furthermore, it has a wide operating temperature range from -40°C to 85°C, making it resilient in harsh environmental conditions and suitable for outdoor or automotive applications where temperature fluctuations are common.

Security is also a key feature of this product, as it comes with write protection mechanisms to prevent accidental overwrites or erasures. This includes both hardware and software protection features, ensuring the integrity of the data stored within the device.

For ease of use, the AT25P1024C1-10CI-2.7 is available in a compact 8-lead CERDIP package, which is known for its durability and reliability. This packaging makes it an excellent choice for space-constrained applications where physical robustness is as important as technical performance.

In summary, the Microchip Technology AT25P1024C1-10CI-2.7 Flash memory device is a versatile and reliable component that combines a significant storage capacity with advanced protection features and a user-friendly interface. Its low-power operation and wide temperature range make it an excellent choice for a diverse set of applications, ensuring that data storage requirements are met with efficiency and security.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8091 $62.8091
3+ $51.5358 $154.6074
4+ $49.9253 $199.7012
5+ $48.3148 $241.5740
7+ $46.7043 $326.9301
9+ $41.8728 $376.8552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 774 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess