EN
  • EN
  • DE

AT25F1024AN-10SU-2.7

Part No AT25F1024AN-10SU-2.7
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Serial-SPI 3.3V 1M-bit 128K x 8 9ns 8-Pin SOIC / IC FLASH 1MBIT 33MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 33MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018994-AT25F1024AN-10SU-2.7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT25F1024AN
Introduction Date July 07, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT25F1024AN-10SU-2.7 CAD Model

Description

The Microchip AT25F1024AN-10SU-2.7 is a high-performance 1-Megabit serial Flash memory device that is optimized for use in a wide array of electronic applications. This compact, low-power flash memory provides designers with a reliable storage solution that combines longevity and efficiency in a small form factor.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V, ideal for battery-operated and portable devices
  • Performance: High-speed read with a clock frequency of up to 20MHz
  • Package: 8-SOIC, surface-mountable and suitable for automated assembly processes
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Endurance: High cycling endurance and data retention for long-term reliability

Applications

The AT25F1024AN-10SU-2.7 is versatile and can be used in a variety of applications, including:

  • Digital Voice Recorders
  • Bluetooth devices
  • GPS systems
  • Medical and healthcare equipment
  • Smart cards
  • Industrial control systems
  • Home automation systems

Product Advantages

Microchip's AT25F1024AN-10SU-2.7 offers several advantages for designers and engineers:

  • Its low-power consumption extends battery life in portable devices.
  • The SPI interface ensures high-speed data transfer and simple integration with most microcontrollers.
  • Its small footprint allows for more compact and sleek product designs.
  • Robustness in extreme temperatures makes it suitable for industrial and outdoor applications.

Overall, the AT25F1024AN-10SU-2.7 from Microchip Technology is a reliable and cost-effective memory solution for applications demanding high performance and durability.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6351 $50.8080
195+ $0.5212 $101.6340
300+ $0.5049 $151.4700
410+ $0.4886 $200.3260
530+ $0.4723 $250.3190
710+ $0.4234 $300.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess