EN
  • EN
  • DE

AT25DF041SSH

Part No AT25DF041SSH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046408-AT25DF041SSH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25DF041SSH CAD Model

Description

Microchip Technology AT25DF041SSH Overview

The AT25DF041SSH from Microchip Technology is a high-performance 4-Mbit serial Flash memory device that offers a versatile storage solution for a wide range of applications. This compact, low-power memory module is designed to provide a reliable and secure way to store boot code, firmware, or other critical data that can be accessed quickly and efficiently.

Key Features

  • Memory Capacity: The device comes with a 4-Mbit (512K x 8) memory capacity, providing ample space for storing essential code and data.
  • Interface: It features a high-speed SPI-compatible serial interface, facilitating easy integration with a variety of microcontrollers and processors.
  • Performance: With fast read speeds and efficient write performance, the AT25DF041SSH ensures quick access to data, enhancing overall system responsiveness.
  • Operating Voltage: The memory operates within a wide voltage range of 2.7V to 3.6V, making it suitable for battery-powered and portable devices.
  • Security: The device includes robust security features, such as programmable protection and lockable regions, ensuring the safety and integrity of stored data.
  • Endurance: It offers a high endurance cycle with typical values of 100,000 program/erase cycles, ensuring a long operational life.
  • Temperature Range: The AT25DF041SSH is designed to operate over an industrial temperature range, making it ideal for harsh environments.

Applications

The AT25DF041SSH is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Portable electronics
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Conclusion

Microchip Technology's AT25DF041SSH is a reliable and secure serial Flash memory device that offers high performance, low power consumption, and a robust feature set. It is an ideal choice for designers looking for a memory solution that can meet the demands of complex and space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess