EN
  • EN
  • DE

AT25320NSC27

Part No AT25320NSC27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046394-AT25320NSC27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25320NSC27 CAD Model

Description

Microchip Technology AT25320NSC27 EEPROM

The AT25320NSC27 is a high-performance, 32K serial EEPROM from Microchip Technology, designed to provide reliable data storage and retrieval in a wide range of applications. This device utilizes the industry-standard SPI (Serial Peripheral Interface) to ensure compatibility with a broad array of microcontrollers and digital systems.

With a memory size of 32,768 bits, the AT25320NSC27 is organized as 4,096 x 8 bits, which allows for efficient storage of configuration parameters, calibration data, or small application logs. The EEPROM is capable of both byte-level and page-level writes, enabling flexible data management and minimizing programming time for bulk updates.

One of the key features of the AT25320NSC27 is its durability. The EEPROM is rated for a minimum of 1 million write cycles per memory location and a data retention period of 100 years, ensuring the integrity of stored data over an extended period. This makes it an ideal choice for mission-critical systems where long-term reliability is paramount.

The device operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This versatility is further enhanced by its industrial temperature range of -40°C to +85°C, allowing the EEPROM to perform reliably in harsh environmental conditions.

For security and data protection, the AT25320NSC27 features a write protect pin that, when connected to VCC, prevents accidental writes to the memory array. This is particularly useful in preventing unintended modifications during firmware updates or when devices are deployed in the field.

Microchip Technology has designed the AT25320NSC27 with a small 8-lead SOIC (Narrow) package, making it an excellent choice for space-constrained applications. Whether used in consumer electronics, automotive systems, industrial controls, or medical devices, the AT25320NSC27 delivers reliable, non-volatile memory storage that designers can trust.

Overall, the AT25320NSC27 from Microchip Technology represents a robust and flexible EEPROM solution, providing designers with the performance and reliability needed for today's sophisticated electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess