EN
  • EN
  • DE

AT25256-10UI-2.7

Part No AT25256-10UI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT SPI 3MHZ 8DBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) SPI 3 MHz 8-dBGA (5.21x3.4)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFBGA
Case / Package 8-dBGA (5.21x3.4)
Family Name AT25256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862054-AT25256-10UI-2.7
Ultra Librarian 3D Model Ultra Librarian AT25256-10UI-2.7 CAD Model

Description

The AT25256-10UI-2.7 is a high-performance, 256-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This device is designed for a wide range of applications requiring efficient non-volatile memory storage. With its robust serial interface, the AT25256-10UI-2.7 ensures reliable data retention and easy integration into various electronic systems.

Key Features:

  • Memory Capacity: The device offers a substantial storage capacity of 256 Kbits, enabling users to store significant amounts of data.
  • Operating Voltage Range: It operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications and compatible with various logic levels.
  • Interface: The AT25256-10UI-2.7 utilizes a standard SPI (Serial Peripheral Interface), which allows for high-speed data transfer and simple communication with microcontrollers.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (maximum), ensuring quick data storage and efficient performance.
  • Endurance: The EEPROM is designed with high endurance, supporting up to 1 million write cycles, which guarantees a long operational lifespan for the device.
  • Data Retention: With a data retention period of over 100 years, the AT25256-10UI-2.7 is an excellent choice for applications where long-term data preservation is critical.
  • Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

The AT25256-10UI-2.7 EEPROM from Microchip Technology is ideal for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Networking equipment
  • And many other applications requiring reliable non-volatile memory storage

With its combination of high capacity, durability, and ease of use, the AT25256-10UI-2.7 is a versatile memory solution that can meet the demands of both advanced and traditional memory storage needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess