EN
  • EN
  • DE

AT250DF041AMH

Part No AT250DF041AMH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046367-AT250DF041AMH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT250DF041AMH CAD Model

Description

Microchip Technology's AT250DF041AMH: A Cutting-Edge Secure Flash Memory Solution

The AT250DF041AMH is a state-of-the-art secure flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This product is part of Microchip's extensive portfolio of memory solutions, offering high-performance, reliability, and security features that are essential for today's sophisticated applications.

Key Features:

  • Capacity: The AT250DF041AMH boasts a 4-Mbit storage capacity, providing ample space for firmware storage, configuration data, or any other critical data that needs to be preserved.
  • Interface: The device offers a flexible and fast SPI (Serial Peripheral Interface) that ensures seamless integration with a wide range of microcontrollers and processors. The SPI interface facilitates high-speed data transfers, making the device ideal for applications requiring quick access to stored information.
  • Security: With an emphasis on security, the AT250DF041AMH comes equipped with advanced security features. These include unique device serial numbers for authentication and secure lock features to prevent unauthorized access to sensitive data.
  • Endurance and Data Retention: The memory device is engineered for high endurance, capable of withstanding a significant number of program/erase cycles. It also boasts excellent data retention capabilities, ensuring that data remains intact over extended periods without power.
  • Operating Conditions: Designed to operate under a wide range of environmental conditions, the AT250DF041AMH functions reliably between -40°C to +85°C, making it suitable for industrial and automotive applications.
  • Package: The device is available in an 8-lead SOIC package, which is widely used and easily accommodated on standard PCB layouts.

Microchip Technology's AT250DF041AMH is an ideal choice for designers who require a secure and reliable non-volatile memory solution. Whether it's for use in IoT devices, consumer electronics, or automotive systems, this secure flash memory device delivers the performance and security that modern applications demand. Integrating the AT250DF041AMH into your design will ensure that your products are equipped with the latest in flash memory technology, backed by the quality and support that Microchip Technology is known for.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess