EN
  • EN
  • DE

AT25020A-10PI-2.7

Part No AT25020A-10PI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2K SPI 20MHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AT25020
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 709513-AT25020A-10PI-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25020A-10PI-2.7 CAD Model

Description

Microchip Technology AT25020A-10PI-2.7 EEPROM

The AT25020A-10PI-2.7 is a high-performance, 2Kb Serial EEPROM device from the renowned manufacturer Microchip Technology. This compact memory module is designed to provide reliable data storage and retrieval in a wide array of electronic applications. It utilizes the SPI (Serial Peripheral Interface) protocol for fast data transfer rates, ensuring efficient performance for both industrial and consumer products.

With an operating voltage range of 2.7V to 5.5V, the AT25020A-10PI-2.7 offers versatile compatibility with various logic levels, making it suitable for low-power and battery-powered applications. The device's endurance and data retention are engineered to meet the demands of applications that require frequent memory updates, as it supports over 1 million write cycles and maintains data integrity for over 100 years.

Featuring a compact DIP (Dual In-line Package), the AT25020A-10PI-2.7 is designed for easy integration into printed circuit boards (PCBs). The 8-pin interface ensures a minimal footprint while providing robust connectivity options. The device operates within an industrial temperature range of -40°C to +85°C, allowing it to withstand harsh environments and maintain consistent performance.

Key features of the AT25020A-10PI-2.7 include:

  • Memory Size: 2Kb (256 x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5ms (maximum)
  • Endurance: 1 Million Write Cycles
  • Data Retention: 100 Years
  • Package: 8-pin PDIP

The AT25020A-10PI-2.7 is a reliable choice for designers and engineers looking for a non-volatile memory solution that combines durability, low power consumption, and ease of integration. Whether used in industrial control systems, consumer electronics, or automotive applications, this EEPROM from Microchip Technology stands out for its high-quality design and robust feature set.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess