EN
  • EN
  • DE

AT25010NSI27

Part No AT25010NSI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046355-AT25010NSI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25010NSI27 CAD Model

Description

Product Overview: AT25010NSI27 - Microchip Technology

The AT25010NSI27 is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology. Designed to provide a reliable non-volatile data storage solution, this product is ideal for a wide range of applications requiring data retention after power-off scenarios.

With a storage capacity of 1-Kbit, the AT25010NSI27 offers sufficient space for configuration parameters, device serial numbers, calibration data, and small application logs. The memory is organized as 128 x 8 bits, which allows for efficient data management and access. This EEPROM operates over the standard industrial temperature range and is available in a space-saving 8-lead SOIC (Small Outline Integrated Circuit) package.

One of the key features of the AT25010NSI27 is its SPI (Serial Peripheral Interface) compatibility. This interface enables high-speed data transfer and simple integration with a broad range of microcontrollers and processors. The device supports a clock frequency of up to 20 MHz, facilitating swift read and write operations to meet the demands of performance-intensive applications.

Microchip Technology has ensured that the AT25010NSI27 is designed with reliability in mind. It has a write endurance of 1 million write cycles per byte and a data retention period of 100 years, ensuring the longevity and durability of the stored data. Furthermore, the device features a hardware write-protect pin, which provides an additional layer of data security by preventing unintended writes to the memory array.

The AT25010NSI27 also comes with built-in error correction code (ECC) functionality, which enhances data integrity by detecting and correcting any single-bit errors that may occur during memory read operations. This feature is essential for applications where data accuracy is critical.

In summary, the AT25010NSI27 from Microchip Technology is a versatile and reliable EEPROM solution that delivers high-speed data access, robust data retention, and enhanced data integrity, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess