EN
  • EN
  • DE

AT24MAC602-STUM-T

Part No AT24MAC602-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 1MHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1018908-AT24MAC602-STUM-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24MAC602-STUM-T CAD Model

Description

Microchip Technology AT24MAC602-STUM-T 2Kb Serial EEPROM with Unique Pre-programmed MAC/EUI Address

The Microchip Technology AT24MAC602-STUM-T is a 2Kb Serial EEPROM device that contains a unique IEEE-provided 64-bit pre-programmed MAC/EUI address. This makes it ideal for use in applications where a connected device needs to be uniquely identified, such as in the Internet of Things (IoT). The AT24MAC602-STUM-T communicates with the host system using the I²C serial interface, and has a maximum clock frequency of 1 MHz. It is available in a SOT-23-5 package.

The AT24MAC602-STUM-T is organized as 256 bytes of 8 bits each. It has a write cycle time of 5 ms, and an access time of 550 ns. It is powered by a single supply voltage of 2.7V to 5.5V.

The AT24MAC602-STUM-T is a non-volatile memory device, which means that it retains its data even when power is removed. This makes it ideal for storing critical data that needs to be preserved even when the device is turned off.

The AT24MAC602-STUM-T is a versatile device that can be used in a wide variety of applications, including:

  • IoT devices
  • Industrial automation systems
  • Medical devices
  • Consumer electronics
  • Automotive applications
  • Security systems

Features and Benefits

  • Unique IEEE-provided 64-bit pre-programmed MAC/EUI address
  • I²C serial interface
  • Maximum clock frequency of 1 MHz
  • SOT-23-5 package
  • 2Kb of memory
  • 256 bytes of 8 bits each
  • Write cycle time of 5 ms
  • Access time of 550 ns
  • Single supply voltage of 2.7V to 5.5V
  • Non-volatile memory

Applications

  • IoT devices
  • Industrial automation systems
  • Medical devices
  • Consumer electronics
  • Automotive applications
  • Security systems

Example Use Cases

  • IoT devices: The AT24MAC602-STUM-T can be used to store the unique MAC address of an IoT device. This allows the device to be uniquely identified on a network and connected to the internet.
  • Industrial automation systems: The AT24MAC602-STUM-T can be used to store configuration data for an industrial automation system. This data can be used to control the operation of the system and ensure that it is running properly.
  • Medical devices: The AT24MAC602-STUM-T can be used to store patient data for a medical device. This data can be used to track the patient's condition and provide them with the best possible care.
  • Consumer electronics: The AT24MAC602-STUM-T can be used to store user settings for a consumer electronics device. This allows the device to be customized to the user's preferences.
  • Automotive applications: The AT24MAC602-STUM-T can be used to store configuration data for an automotive system. This data can be used to control the operation of the system and ensure that it is running safely.
  • Security systems: The AT24MAC602-STUM-T can be used to store security codes for a security system. This helps to protect the system from unauthorized access.

Conclusion

The Microchip Technology AT24MAC602-STUM-T is a versatile and reliable 2Kb Serial EEPROM device with a unique pre-programmed MAC/EUI address. It is ideal for use in a wide variety of applications, including IoT devices, industrial automation systems, medical devices, consumer electronics, automotive applications, and security systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess