Product Overview: AT24HC04BN-SH-T
The AT24HC04BN-SH-T is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model offers a storage capacity of 4Kb (512 x 8) and utilizes the I²C (Inter-Integrated Circuit) protocol for easy and efficient communication with microprocessors and microcontrollers.
Key Features
- Memory Size: 4Kb (512 x 8 bits)
- Operating Voltage: Wide range of 1.7V to 5.5V, making it suitable for various applications including those that require low-power operation.
- Interface Type: I²C (2-wire serial interface), supporting a clock frequency of up to 1MHz for high-speed data transfer.
- Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Packaging: Available in an 8-lead SOIC package, which is ideal for space-constrained applications.
- Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling efficient data management and storage.
Applications
The AT24HC04BN-SH-T is versatile and can be used in a wide range of applications, including:
- Consumer Electronics
- Industrial and Medical Devices
- Automotive Systems
- Smart Cards
- Portable Devices
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the AT24HC04BN-SH-T is no exception. This EEPROM device is designed to retain data for an extended period and endure high write cycle counts, making it a reliable choice for critical data storage needs.
Ordering Information
For purchasing the AT24HC04BN-SH-T, it is available with the part number AT24HC04BN-SH-T and is shipped in tape and reel packaging for ease of assembly during the manufacturing process. For detailed ordering and product information, customers should refer to the official Microchip Technology website or contact authorized distributors.