EN
  • EN
  • DE

AT24C64N-10SC-2.5

Part No AT24C64N-10SC-2.5
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565235-AT24C64N-10SC-2.5
Ultra Librarian 3D Model Ultra Librarian AT24C64N-10SC-2.5 CAD Model

Description

The AT24C64N-10SC-2.5 is a high-performance, 64Kb serial EEPROM memory chip from the reputable Microchip Technology. This device operates with a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications. It is designed for optimal efficiency in storing data that must be saved during power loss, such as configuration settings or device calibration information.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Speed: 10 MHz (max)
  • Operating Voltage: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 8-pin SOIC
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 million write cycles
  • Data Retention: 100 years

Applications

The AT24C64N-10SC-2.5 is ideal for a wide array of applications due to its robust feature set and reliability. It is commonly used in:

  • Smart cards
  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Mobile devices

Advantages

Utilizing the AT24C64N-10SC-2.5 in your designs confers several advantages:

  • Low-power Consumption: Ideal for battery-operated devices due to its low operating voltage and power-saving features.
  • High Reliability: With an endurance of 1 million write cycles and a data retention period of 100 years, you can trust this EEPROM to keep your data safe over long periods.
  • Wide Compatibility: The I2C interface ensures compatibility with most microcontrollers, making it easy to integrate into existing designs.

The AT24C64N-10SC-2.5 from Microchip Technology stands out as a reliable choice for designers looking to incorporate non-volatile memory into their systems, with the assurance of long-term data integrity and compatibility with a broad range of applications.

You May Also Be Interested in

Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,019 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess