EN
  • EN
  • DE

AT24C512C-MAHM-E

Part No AT24C512C-MAHM-E
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1192721-AT24C512C-MAHM-E
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I²C
Ultra Librarian 3D Model Ultra Librarian AT24C512C-MAHM-E CAD Model

Description

Microchip Technology's AT24C512C-MAHM-E EEPROM

The AT24C512C-MAHM-E is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is designed for optimal data storage solutions that require low-power and high-endurance memory components.

With a memory density of 512 kilobits, the AT24C512C-MAHM-E offers ample space for storing configuration settings, calibration data, and various user-specific information. It utilizes the standard I²C-compatible (2-wire) serial interface, which ensures easy integration into existing systems with minimal additional components, making it a versatile choice for a wide range of applications such as industrial controls, medical devices, smart cards, and consumer electronics.

The device supports a supply voltage range from 1.7V to 5.5V, making it suitable for both low-voltage and standard operations. This flexibility allows the EEPROM to be used in battery-operated devices as well as in systems that operate at higher voltages. The AT24C512C-MAHM-E also features a maximum clock frequency of 1 MHz, enabling fast data transfer rates that are essential for applications requiring quick access to stored information.

One of the key features of this EEPROM is its write-protect pin, which provides hardware-based protection for your data, preventing accidental overwrites and ensuring data integrity. Additionally, the AT24C512C-MAHM-E has a self-timed write cycle with auto-clear, simplifying the write operation and reducing the need for software polling.

Microchip Technology has designed the AT24C512C-MAHM-E with reliability in mind. It is capable of withstanding up to 1 million write cycles and has a data retention period of over 100 years, guaranteeing long-term data preservation for applications that demand stable and durable memory storage.

The AT24C512C-MAHM-E is available in an 8-lead SOIC package and is RoHS-compliant, adhering to environmental standards. With its robust feature set and Microchip's commitment to quality, this EEPROM is an excellent choice for designers and engineers looking to incorporate a reliable memory solution into their next project.

You May Also Be Interested in

Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5045 $50.0900
49+ $2.0550 $100.6950
76+ $1.9908 $151.3008
104+ $1.9266 $200.3664
135+ $1.8624 $251.4240
180+ $1.6697 $300.5460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess