EN
  • EN
  • DE

AT24C256PI27

Part No AT24C256PI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046323-AT24C256PI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C256PI27 CAD Model

Description

Microchip Technology AT24C256PI27 EEPROM

The AT24C256PI27 from Microchip Technology is a high-performance 256Kb (32,768 x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed for a wide range of applications that require reliable data storage. Its I²C-compatible (2-wire) serial interface makes it an excellent choice for applications that require simple and efficient non-volatile memory with low power consumption.

This EEPROM device operates across a voltage range of 2.7V to 5.5V, making it suitable for various electronic applications, from industrial to consumer electronics. It is particularly well-suited for applications where the memory must be updated frequently or where data needs to be preserved even when the power is turned off.

The AT24C256PI27 is packaged in a standard 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to work with for hobbyists and professionals alike. The PDIP package allows for through-hole mounting, which is beneficial for prototyping and applications where manual assembly or adjustments are needed.

Key features of the AT24C256PI27 include:

  • 256Kb (32,768 x 8) of memory capacity
  • Low-voltage operation from 2.7V to 5.5V
  • Write protect feature for hardware data protection
  • High-reliability with over 1 million write cycles and 100-year data retention
  • 400 kHz (2.7V) and 1 MHz (5V) I²C-compatible serial interface
  • Self-timed write cycle with auto-clear
  • Sequential read capability
  • 8-byte page write mode for partial page writes

The AT24C256PI27 EEPROM is a versatile memory solution that provides designers with a flexible and dependable storage option. Its ability to retain data without power and endure a significant number of write cycles makes it a solid choice for a variety of applications that require long-term data integrity and stability.

Whether you are designing a new system or upgrading an existing one, the AT24C256PI27 from Microchip Technology offers a combination of durability, reliability, and ease of integration that can meet the demands of your data storage needs.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess