EN
  • EN
  • DE

AT24C128BN-SH-B

Part No AT24C128BN-SH-B
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 128Kbit I2C 1 MHz 550 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C128
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565177-AT24C128BN-SH-B
Ultra Librarian 3D Model Ultra Librarian AT24C128BN-SH-B CAD Model

Description

The AT24C128BN-SH-B is a high-performance, 128-Kilobit (16,384 x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology. This device is optimized for use in a wide array of applications ranging from industrial and consumer electronics to telecommunications and automotive systems, where reliable and efficient non-volatile memory storage is crucial.

Key Features

  • Memory Size: 128Kb (16,384 x 8 bits)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage: 1.8V to 5.5V, accommodating a broad range of applications.
  • Write Cycle Time: 5 ms (max), allowing for quick data manipulation and storage.
  • Endurance: 1 Million write cycles, ensuring a long operational lifespan.
  • Data Retention: Rated at 100 years, providing long-term data integrity.
  • Package: The device comes in a compact 8-lead SOIC package, suitable for space-constrained applications.
  • Temperature Range: Industrial grade (-40°C to +85°C), making it reliable in extreme conditions.

Applications

The AT24C128BN-SH-B is versatile and can be used in various applications, including:

  • Portable consumer devices
  • Health and wellness monitoring
  • Smart cards
  • Automotive systems
  • Industrial and medical equipment
  • Networking devices

Product Advantages

The AT24C128BN-SH-B EEPROM from Microchip provides designers with a reliable storage solution that combines low-power consumption with fast write capabilities. Its wide voltage range and high endurance make it ideal for applications that require frequent data updates. Moreover, its long data retention capability ensures that information remains safe and accessible over time, even without power. The I2C interface facilitates easy integration into existing designs, providing a seamless upgrade path for systems requiring additional memory.

With its robust feature set and Microchip's commitment to quality, the AT24C128BN-SH-B is a smart choice for any design engineer looking to incorporate a dependable and flexible non-volatile memory solution into their next project.

You May Also Be Interested in

Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8792 $52.7520
140+ $0.7214 $100.9960
215+ $0.6989 $150.2635
300+ $0.6764 $202.9200
385+ $0.6538 $251.7130
515+ $0.5862 $301.8930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess